TRACO Power North America, Inc. DC DC Converters TEN 25-4810WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN25-4810WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN25-4810WI-ND
DC DC Converters TEN25-4810WI-ND
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5.5A, 3.3V; Power Supply Approvals Traco Power - 83R7221 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5.5A, 3.3V; Power Supply Approvals Traco Power
83R7221
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5.5A, 3.3V; Power Supply Approvals Traco Power 83R7221
DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN25-4810WI-ND 83R7221
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5.5A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5.5 amps 5.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DINRail mount DC-DC converters - DPX30-24WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details