TRACO Power North America, Inc. DC DC Converters TEN 25-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 2A 10V - 40V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 10V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1541-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1541-ND
DC DC Converters 1951-1541-ND
Isolated Module DC DC Converter 1 Output 15V 2A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 15V 2A 10V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power - 14AC5297 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power
14AC5297
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power 14AC5297
DC-DC CONVERTER, 15V, 2A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 2A, 15V; Power Supply Approvals Traco Power - 83R7218 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 2A, 15V; Power Supply Approvals Traco Power
83R7218
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 2A, 15V; Power Supply Approvals Traco Power 83R7218
DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1541-ND 14AC5297
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 10.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details