TRACO Power North America, Inc. DC DC Converters TEN 20-4810WIR

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN20-4810WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN20-4810WIR-ND
DC DC Converters TEN20-4810WIR-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4.5A, 3.3V; Power Supply Approvals Traco Power - 70W2207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4.5A, 3.3V; Power Supply Approvals Traco Power
70W2207
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4.5A, 3.3V; Power Supply Approvals Traco Power 70W2207
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4.5A, 3.3V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4.5A, 3.3V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN20-4810WIR-ND 70W2207
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4.5A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details