TRACO Power North America, Inc. Product Type Traco Power TEN 20-2422

Description
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): -12; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
Description
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): -12; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 82T5694 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
82T5694
Product Type Traco Power 82T5694
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): -12; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): -12; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5694
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers