Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 9V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Regulation:- RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-2977-ND | 51R4849 | 86T4684 |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals Traco Power | Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 2 amps | 2 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |