TRACO Power North America, Inc. DC DC Converters TEN 12-4823

Description
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2951-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2951-ND
DC DC Converters 1951-2951-ND
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Traco Power - 51R4819 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Traco Power
51R4819
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Traco Power 51R4819
DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2951-ND 51R4819
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLS 480 W Power Supply - 1606-XLS480E-D - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
Power Supply - 116599824 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details