TRACO Power North America, Inc. DC DC Converters TEN 10-11015WIRH

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN10-11015WIRH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN10-11015WIRH-ND
DC DC Converters 1951-TEN10-11015WIRH-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power - 76AJ0413 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power
76AJ0413
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power 76AJ0413
DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN10-11015WIRH-ND 76AJ0413
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details