TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEM 3-0523N

Description
Manufacturer: Traco Power Win Source Part Number: 1335627-TEM 3-0523N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 12 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2117 Base Product Number: TEM 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335627-TEM 3-0523N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 12 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2117 Base Product Number: TEM 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335627-TEM 3-0523N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335627-TEM 3-0523N
Power Supplies - Board Mount - DC DC Converters 1335627-TEM 3-0523N
Manufacturer: Traco Power Win Source Part Number: 1335627-TEM 3-0523N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 12 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2117 Base Product Number: TEM 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335627-TEM 3-0523N
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 12 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2117
Base Product Number: TEM 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
-15V 3W DC-DC Converter IC - 132-TEM 3-0523N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 3W DC-DC Converter IC
132-TEM 3-0523N
-15V 3W DC-DC Converter IC 132-TEM 3-0523N
DC DC CONVERTER +/-15V 3W Product overview: TEM 3-0523N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEM 3-0523N can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 3W Product overview: TEM 3-0523N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEM 3-0523N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335627-TEM 3-0523N 132-TEM 3-0523N
Product Name Power Supplies - Board Mount - DC DC Converters -15V 3W DC-DC Converter IC
Package Type DIP; Other; 24-DIP Module, 12 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters ICs - 1223369 - RS Components, Ltd.
Specs
Package Type SOT23; Other; Sot-23
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details
Specs
Package Type Other; Bulk
Output Voltage 0.8000 volts
Input Voltage 36 volts
View Details
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers