TRACO Power North America, Inc. DC DC Converters TEL 8-2422

Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEL8-2422-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEL8-2422-ND
DC DC Converters TEL8-2422-ND
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power - 14AC5277 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
14AC5277
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power 14AC5277
DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Output Current - Output 2:335mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Output Current - Output 2:335mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEL8-2422-ND 14AC5277
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.3350 amps 0.3350 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - DPX30-24WS12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details