TRACO Power North America, Inc. DC DC Converters TEL 8-1223

Description
Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEL8-1223-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEL8-1223-ND
DC DC Converters TEL8-1223-ND
Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power - 14AC5266 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
14AC5266
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power 14AC5266
DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Output Current - Output 2:265mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Output Current - Output 2:265mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEL8-1223-ND 14AC5266
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2650 amps 0.2650 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6930-ea-pul-10920-250-6u-wc-32149 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details