TRACO Power North America, Inc. DC DC Converters TEL 8-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEL8-1222-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEL8-1222-ND
DC DC Converters TEL8-1222-ND
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power - 14AC5265 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
14AC5265
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power 14AC5265
DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Output Current - Output 2:335mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Output Current - Output 2:335mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEL8-1222-ND 14AC5265
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.3350 amps 0.3350 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details