The Traco Power DC-DC Converter, part number 14AC5262, is an isolated converter designed to provide a regulated output of 12V at a maximum current of 665mA, delivering a total output power of 8W. It operates within a wide input voltage range of 9 to 18 VDC and features high efficiency, reaching up to 86%. The converter is housed in a compact DIP-16 metal casing, making it suitable for space-constrained applications. This model is equipped with protection against short circuits and overload conditions, ensuring reliable operation. It also includes an internal filter that complies with EN 55032 class A for conducted emissions, making it suitable for various electronic applications. The operating temperature range is from -40°C to +80°C, with a maximum case temperature of +105°C. The converter has a calculated MTBF of over 1 million hours, indicating high reliability. Overall, this DC-DC converter is a viable option for engineers seeking a compact, efficient, and reliable power solution for instrumentation, IT, and industrial electronics applications.
Isolated Module DC DC Converter 1 Output 12V 665mA 9V - 18V Input
DC-DC CONVERTER, 12V, 0.665A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TEL8-1212-ND | 14AC5262 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.665A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.6650 amps | 0.6650 amps |