Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input
DC-DC CONVERTER, 5V, 1.6A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2918-ND | 14AC5261 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 1.6 amps | 1.6 amps |
| DC Input Voltage | 9.0 to 18.0 volts |