TRACO Power North America, Inc. 12V 6W DC-DC Converter IC TEL 5-2412

Description
DC DC CONVERTER 12V 6W Product overview: TEL 5-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 5-2412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 6W Product overview: TEL 5-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 5-2412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 6W DC-DC Converter IC - 132-TEL 5-2412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 6W DC-DC Converter IC
132-TEL 5-2412
12V 6W DC-DC Converter IC 132-TEL 5-2412
DC DC CONVERTER 12V 6W Product overview: TEL 5-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 5-2412 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 6W Product overview: TEL 5-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 5-2412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335611-TEL 5-2412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335611-TEL 5-2412
Power Supplies - Board Mount - DC DC Converters 1335611-TEL 5-2412
Manufacturer: Traco Power Win Source Part Number: 1335611-TEL 5-2412 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 86% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 23-DIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2643 Base Product Number: TEL 5 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335611-TEL 5-2412
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 86%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 23-DIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2643
Base Product Number: TEL 5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEL 5-2412 1335611-TEL 5-2412
Product Name 12V 6W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 23-DIP Module, 7 Leads
Unlock Full Specs
to access all available technical data