SIMPLE SWITCHER® 4-V to 40-V, 600-mA step-down converter with Low Iq 6-SOT-23-THIN -40 to 125 Product overview: LMR14006XDDCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Buck, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Buck, SOT-23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR14006XDDCR can be used for catalog matching and distributor lookup.
Step-down type Adjustable 765mV~38.4V 600mA 4V~40V TSOT-23-6 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-LMR14006XDDCR | LMR14006XDDCR |
| Product Name | Low-Power Buck SOT-23 Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; SOT-23-6 | SOT23 |
| Output Voltage | 38.4 volts | 0.7650 to 38.4 volts |
| Input Voltage | 40 volts | 4 to 40 volts |
| IOUT | 0.6000 amps | 0.6000 amps |