TRACO Power North America, Inc. DC DC Converters TEL 3-2022

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 30V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1527-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1527-ND
DC DC Converters 1951-1527-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 30V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Traco Power - 51R4783 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Traco Power
51R4783
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Traco Power 51R4783
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1527-ND 51R4783
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-12D05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details