TRACO Power North America, Inc. DC DC Converters TEL 2-2423

Description
Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2533-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2533-ND
DC DC Converters 1951-2533-ND
Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power - 95M4471 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power
95M4471
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power 95M4471
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power - 51R4767 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power
51R4767
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power 51R4767
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2533-ND 95M4471 51R4767
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.0650 amps 0.0650 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLP 30 W Power Supply - 1606-XLP30B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 10.0 to 12.0 volts
View Details
3 suppliers