TRACO Power North America, Inc. DC DC Converters TEL 2-0523

Description
Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEL2-0523-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEL2-0523-ND
DC DC Converters TEL2-0523-ND
Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 65mA, 65mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power - 51R4757 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power
51R4757
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power 51R4757
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Traco Power - 98K1436 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Traco Power
98K1436
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Traco Power 98K1436
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 9 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 9 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TEL2-0523-ND 51R4757 98K1436
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.0650 amps 0.0650 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9080-100-1u-29387 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 100 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details