TRACO Power North America, Inc. DC DC Converters TEL 2-0522

Description
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2098-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2098-ND
DC DC Converters 1951-2098-ND
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power - 51R4756 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power
51R4756
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power 51R4756
DC-DC CONV, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2098-ND 51R4756
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.0850 amps 0.0850 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details