TRACO Power North America, Inc. DC DC Converters TEL 15-2415N-HS

Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet
Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL15-2415N-HS-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL15-2415N-HS-ND
DC DC Converters 1951-TEL15-2415N-HS-ND
ULTRA COMPACT 15 WATT CONVERTER

ULTRA COMPACT 15 WATT CONVERTER

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power - 59AK7097 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
59AK7097
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power 59AK7097
DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:14.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:14.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL15-2415N-HS-ND 59AK7097
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply XLP 50 W Power Supply - 1606-XLP50E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
3 suppliers
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details