TRACO Power North America, Inc. DC DC Converters TEL 15-2412N

Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote
Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter TEL 15-1212N from Traco Power is designed to provide a stable output of 12V at a maximum current of 1.25A, delivering a total output power of 15W. It operates within a wide input voltage range of 9-18 VDC, making it suitable for various applications. The converter features high efficiency, reaching up to 87%, which minimizes thermal losses and allows for operation in temperatures ranging from -40°C to +85°C. This model is housed in an ultra-compact DIP-16 metal casing, ensuring high power density at 4.51 W/cm². It includes built-in protection against short circuits and complies with EN 55032 class A for conducted emissions, making it suitable for use in instrumentation, IT, and industrial electronics. The converter is also RoHS compliant and comes with a 3-year warranty, providing reliability for long-term projects.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter TEL 15-1212N from Traco Power is designed to provide a stable output of 12V at a maximum current of 1.25A, delivering a total output power of 15W. It operates within a wide input voltage range of 9-18 VDC, making it suitable for various applications. The converter features high efficiency, reaching up to 87%, which minimizes thermal losses and allows for operation in temperatures ranging from -40°C to +85°C. This model is housed in an ultra-compact DIP-16 metal casing, ensuring high power density at 4.51 W/cm². It includes built-in protection against short circuits and complies with EN 55032 class A for conducted emissions, making it suitable for use in instrumentation, IT, and industrial electronics. The converter is also RoHS compliant and comes with a 3-year warranty, providing reliability for long-term projects.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL15-2412N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL15-2412N-ND
DC DC Converters 1951-TEL15-2412N-ND
ULTRA COMPACT 15 WATT CONVERTER

ULTRA COMPACT 15 WATT CONVERTER

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power - 59AK7088 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power
59AK7088
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power 59AK7088
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL15-2412N-ND 59AK7088
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details