TRACO Power North America, Inc. DC DC Converters TEL 15-2411N-HS

Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote
Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part of the TEL 15N-HS series by Traco Power, provides a compact solution with a maximum output of 5.1V at 2.94A, delivering up to 15W of power. It operates within a wide input voltage range of 9-18 VDC, ensuring versatility for various applications. The converter features high efficiency, reaching up to 87%, which minimizes thermal loss and allows for operation in temperatures ranging from -40°C to +70°C without derating. Designed with a 6-sided shielded metal case and an insulated baseplate, it offers robust protection against short circuits and complies with EN 55032 class A for conducted emissions. The device is suitable for space-critical and cost-sensitive applications in instrumentation, IT, and industrial electronics. It also includes a 3-year warranty, enhancing reliability for long-term projects.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part of the TEL 15N-HS series by Traco Power, provides a compact solution with a maximum output of 5.1V at 2.94A, delivering up to 15W of power. It operates within a wide input voltage range of 9-18 VDC, ensuring versatility for various applications. The converter features high efficiency, reaching up to 87%, which minimizes thermal loss and allows for operation in temperatures ranging from -40°C to +70°C without derating. Designed with a 6-sided shielded metal case and an insulated baseplate, it offers robust protection against short circuits and complies with EN 55032 class A for conducted emissions. The device is suitable for space-critical and cost-sensitive applications in instrumentation, IT, and industrial electronics. It also includes a 3-year warranty, enhancing reliability for long-term projects.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL15-2411N-HS-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL15-2411N-HS-ND
DC DC Converters 1951-TEL15-2411N-HS-ND
ULTRA COMPACT 15 WATT CONVERTER

ULTRA COMPACT 15 WATT CONVERTER

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2.94A; Power Supply Approvals Traco Power - 59AK7085 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2.94A; Power Supply Approvals Traco Power
59AK7085
Dc-Dc Converter, 5.1V, 2.94A; Power Supply Approvals Traco Power 59AK7085
DC-DC CONVERTER, 5.1V, 2.94A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.94A; Output Voltage - Output 2:-; Width:14.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2.94A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.94A; Output Voltage - Output 2:-; Width:14.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL15-2411N-HS-ND 59AK7085
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2.94A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.94 amps 2.94 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details