ULTRA COMPACT 15 WATT CONVERTER
DC-DC CONVERTER, 15V/-15V, 0.5A/0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TEL15-1223N-HS-ND | 59AK7083 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V/-15V, 0.5A/0.5A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps |
| DC Input Voltage | 9.0 to 18.0 volts |