TRACO Power North America, Inc. DC DC Converters TEL 12-4813WI

Description
Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL12-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL12-4813WI-ND
DC DC Converters 1951-TEL12-4813WI-ND
Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Traco Power - 01AJ9617 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Traco Power
01AJ9617
Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Traco Power 01AJ9617
DC-DC CONVERTER, 15V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.8A Rohs Compliant Traco Power - 30AJ8282 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.8A Rohs Compliant Traco Power
30AJ8282
Dc-Dc Converter, 15V, 0.8A Rohs Compliant Traco Power 30AJ8282
DC-DC CONVERTER, 15V, 0.8A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEL12-4813WI-ND 01AJ9617 30AJ8282
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.8A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 0.8A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details