TRACO Power North America, Inc. DC DC Converters TEL 12-4811

Description
Isolated Module DC DC Converter 1 Output 5.1V 2.4A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2.4A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL12-4811-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL12-4811-ND
DC DC Converters 1951-TEL12-4811-ND
Isolated Module DC DC Converter 1 Output 5.1V 2.4A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 2.4A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2.4A; Power Supply Approvals Traco Power - 01AJ9612 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2.4A; Power Supply Approvals Traco Power
01AJ9612
Dc-Dc Converter, 5.1V, 2.4A; Power Supply Approvals Traco Power 01AJ9612
DC-DC CONVERTER, 5.1V, 2.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL12-4811-ND 01AJ9612
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.4 amps 2.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details