TRACO Power North America, Inc. DC DC Converters TEL 12-1212

Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL12-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL12-1212-ND
DC DC Converters 1951-TEL12-1212-ND
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power - 01AJ9595 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power
01AJ9595
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power 01AJ9595
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power - 30AJ8260 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power
30AJ8260
Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power 30AJ8260
DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEL12-1212-ND 01AJ9595 30AJ8260
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10750-12-2u-27515 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details