TRACO Power North America, Inc. DC DC Converters TEL 10-4810

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3476-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3476-ND
DC DC Converters 1951-3476-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.7A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power - 41AH2248 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power
41AH2248
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power 41AH2248
DC-DC CONVERTER, 3.3V, 2.7A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 2.7A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power - 55AH0115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
55AH0115
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power 55AH0115
DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3476-ND 41AH2248 55AH0115
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 78 C (-40 to 172 F)
DC Output Current 2.7 amps 2.7 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1217066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details