TRACO Power North America, Inc. DC DC Converters TEL 10-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1509-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1509-ND
DC DC Converters 1951-1509-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 73AC5182 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
73AC5182
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 73AC5182
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1509-ND 73AC5182
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX15-24WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details