TRACO Power North America, Inc. DC DC Converters TEL 10-2411

Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3470-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3470-ND
DC DC Converters 1951-3470-ND
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power - 55AH0109 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
55AH0109
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power 55AH0109
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3470-ND 55AH0109
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 78 C (-40 to 172 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details