TRACO Power North America, Inc. DC DC Converters TEL 10-2410

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3469-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3469-ND
DC DC Converters 1951-3469-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.7A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power - 55AH0108 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
55AH0108
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power 55AH0108
DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3469-ND 55AH0108
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 78 C (-40 to 172 F)
DC Output Current 2.7 amps 2.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details