TRACO Power North America, Inc. DC DC Converters TEL 10-1213

Description
Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3465-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3465-ND
DC DC Converters 1951-3465-ND
Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power - 55AH0104 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
55AH0104
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power 55AH0104
DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3465-ND 55AH0104
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details