TRACO Power North America, Inc. DC DC Converters TEC 3-4815

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1497-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1497-ND
DC DC Converters 1951-1497-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power - 85AC3208 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power
85AC3208
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power 85AC3208
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power - 56AC6934 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power
56AC6934
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power 56AC6934
DC-DC CONVERTER, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1497-ND 85AC3208 56AC6934
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1250 amps 0.1250 amps 0.1250 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 51301707 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details