TRACO Power North America, Inc. DC DC Converters TEC 3-1221

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1465-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1465-ND
DC DC Converters 1951-1465-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power - 85AC3192 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
85AC3192
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power 85AC3192
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1465-ND 85AC3192
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH450S-48-28 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 28.0 volts
View Details