TRACO Power North America, Inc. DC DC Converters TEC 3-1210

Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1453-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1453-ND
DC DC Converters 1951-1453-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power - 85AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power
85AC3186
Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power 85AC3186
DC-DC CONVERTER, 3.3V, 0.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1453-ND 85AC3186
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Configurable Chassis Mount AC-DC Power supplies - NVA3-453THTH-N3 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 12.0 volts
View Details