The DC-DC Converter, part number 73AC5152, is a compact SIP-8 package device designed to deliver 2 watts of output power with two outputs. It features an ultra-wide input voltage range of 4.5-18 VDC, ensuring versatility in various applications. The converter operates efficiently across a temperature range of -40°C to +93°C and includes continuous short circuit protection, making it suitable for demanding environments. This model provides fully regulated outputs with no minimum load requirement, and it has an I/O isolation voltage of 1600 VDC, meeting safety standards such as IEC/EN 62368-1. The device also supports remote On/Off functionality and has a typical efficiency increase of over 20% compared to previous models. With a calculated MTBF of over 6 million hours, it offers reliability for long-term use. The converter is RoHS compliant and designed to withstand various environmental conditions, making it a robust choice for engineers seeking a reliable power supply solution.
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 75V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:9.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-1443-ND | 73AC5152 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 93 C (-40 to 199 F) | |
| DC Output Current | 0.0670 amps | 0.0670 amps |
| DC Input Voltage | 18.0 to 75.0 volts |