TRACO Power North America, Inc. DC DC Converters TEC 2-2419

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1418-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1418-ND
DC DC Converters 1951-1418-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power - 85AC3164 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power
85AC3164
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power 85AC3164
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1418-ND 85AC3164
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CCG15-24-05S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1137-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details