TRACO Power North America, Inc. DC DC Converters TEC 2-1215WI

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1399-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1399-ND
DC DC Converters 1951-1399-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power - 73AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power
73AC5130
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power 73AC5130
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1399-ND 73AC5130
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 93 C (-40 to 199 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DINRail mount DC-DC converters - DPX15-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details