TRACO Power North America, Inc. DC DC Converters TDN 5-2419WISM

Description
Isolated Module DC DC Converter 1 Output 9V 555mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 555mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN5-2419WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN5-2419WISM-ND
DC DC Converters TDN5-2419WISM-ND
Isolated Module DC DC Converter 1 Output 9V 555mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 555mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.555A; No. Of Outputs Traco Power - 44AC3095 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.555A; No. Of Outputs Traco Power
44AC3095
Dc-Dc Converter, 9V, 0.555A; No. Of Outputs Traco Power 44AC3095
DC-DC CONVERTER, 9V, 0.555A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:555mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.555A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:555mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN5-2419WISM-ND 44AC3095
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.555A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.5550 amps 0.5550 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details