TRACO Power North America, Inc. DC DC Converters TDN 5-2411WISM

Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN5-2411WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN5-2411WISM-ND
DC DC Converters TDN5-2411WISM-ND
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power - 44AC3090 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power
44AC3090
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power 44AC3090
DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN5-2411WISM-ND 44AC3090
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details