TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDN 3-2413WISM

Description
Manufacturer: Traco Power Win Source Part Number: 1335461-TDN 3-2413WISM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 84% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN3-2413WISM,TDN 3-2413WISM-ND Base Product Number: TDN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335461-TDN 3-2413WISM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 84% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN3-2413WISM,TDN 3-2413WISM-ND Base Product Number: TDN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335461-TDN 3-2413WISM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335461-TDN 3-2413WISM
Power Supplies - Board Mount - DC DC Converters 1335461-TDN 3-2413WISM
Manufacturer: Traco Power Win Source Part Number: 1335461-TDN 3-2413WISM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 84% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN3-2413WISM,TDN 3-2413WISM-ND Base Product Number: TDN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335461-TDN 3-2413WISM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDN3-2413WISM,TDN 3-2413WISM-ND
Base Product Number: TDN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335461-TDN 3-2413WISM
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SMD Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3637ASTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details