TRACO Power North America, Inc. DC DC Converters TDN 3-1221WI

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN3-1221WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN3-1221WI-ND
DC DC Converters TDN3-1221WI-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power - 85Y2390 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
85Y2390
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power 85Y2390
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN3-1221WI-ND 85Y2390
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data