TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDN 1-4822WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335416-TDN 1-4822WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.1 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 45mA, 45mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN1-4822WI,2266-TDN 1-4822WI,TDN 1-4822WI-ND Base Product Number: TDN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335416-TDN 1-4822WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.1 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 45mA, 45mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN1-4822WI,2266-TDN 1-4822WI,TDN 1-4822WI-ND Base Product Number: TDN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335416-TDN 1-4822WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335416-TDN 1-4822WI
Power Supplies - Board Mount - DC DC Converters 1335416-TDN 1-4822WI
Manufacturer: Traco Power Win Source Part Number: 1335416-TDN 1-4822WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.1 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 45mA, 45mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN1-4822WI,2266-TDN 1-4822WI,TDN 1-4822WI-ND Base Product Number: TDN 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335416-TDN 1-4822WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 1.1 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 45mA, 45mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 90°C
Case / Package: 7-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDN1-4822WI,2266-TDN 1-4822WI,TDN 1-4822WI-ND
Base Product Number: TDN 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335416-TDN 1-4822WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Buck 2MHz 600mA SOT 23 Step-Down DC-DC Converter IC - 739-LM3674MF-2.8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 2.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 715-CHL8214-02CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details