TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDL 3-4822

Description
Win Source Part Number: 1055577-TDL 3-4822 Category: Power Supplies - Board Mount>DC DC Converters Series: TDL 3 (3W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 70°C Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Alternative Parts (Cross-Reference): TDL 3-4822TDL3-4822; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TDL 3-4822-ND,2266-TDL 3-4822,TDL3-4822 Base Product Number: TDL 3 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1055577-TDL 3-4822 Category: Power Supplies - Board Mount>DC DC Converters Series: TDL 3 (3W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 70°C Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Alternative Parts (Cross-Reference): TDL 3-4822TDL3-4822; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TDL 3-4822-ND,2266-TDL 3-4822,TDL3-4822 Base Product Number: TDL 3 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1055577-TDL 3-4822 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1055577-TDL 3-4822
Power Supplies - Board Mount - DC DC Converters 1055577-TDL 3-4822
Win Source Part Number: 1055577-TDL 3-4822 Category: Power Supplies - Board Mount>DC DC Converters Series: TDL 3 (3W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 70°C Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Alternative Parts (Cross-Reference): TDL 3-4822TDL3-4822; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TDL 3-4822-ND,2266-TDL 3-4822,TDL3-4822 Base Product Number: TDL 3 Product Status: Not For New Designs

Win Source Part Number: 1055577-TDL 3-4822
Category: Power Supplies - Board Mount>DC DC Converters
Series: TDL 3 (3W)
Type: Isolated Module
Features: OCP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Alternative Parts (Cross-Reference): TDL 3-4822TDL3-4822;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TDL 3-4822-ND,2266-TDL 3-4822,TDL3-4822
Base Product Number: TDL 3
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1055577-TDL 3-4822
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 600MA Step-Down DC-DC Converter IC - 739-AAT2713IVN-AA-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details