The Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V from Traco Power is designed for industrial, office, and residential applications. It features a compact plastic housing and can be mounted easily on DIN-rails or walls using the included adapter. The converter operates with a universal input voltage range of 85,Äì264 VAC and provides a regulated output of 24 VDC at a maximum current of 5 A. This model includes adjustable output voltage, low ripple and noise, and offers overload and short-circuit protection. It supports parallel operation for up to five units and has a Power OK signal feature. The device is compliant with major safety standards, including UL and IEC certifications, and has a typical efficiency of 88%. Operating temperature ranges from -10°C to +70°C, with a storage temperature of -25°C to +85°C. The product is also RoHS compliant and comes with a 3-year warranty.
AC/DC DIN RAIL SUPPLY 24V 120W
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:75mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-1246-ND | 51R4743 |
| Product Name | Industrial, DIN Rail Power Supplies | Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Traco Power |
| Type | 1 | DC Power Supply; AC/DC Converter |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| DC Output Current | 5 amps | 5 amps |
| AC Input Voltage | 85.0 to 264.0 volts | |
| DC Input Voltage | 85.0 to 375.0 volts |