TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 120-112

Description
AC/DC DIN RAIL SUPPLY 12V 96W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 96W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-2899-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-2899-ND
Industrial, DIN Rail Power Supplies 1951-2899-ND
AC/DC DIN RAIL SUPPLY 12V 96W

AC/DC DIN RAIL SUPPLY 12V 96W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 8A, 12V; No. Of Outputs Traco Power - 51R4741 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 8A, 12V; No. Of Outputs Traco Power
51R4741
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 8A, 12V; No. Of Outputs Traco Power 51R4741
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 8A, 12V; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:75mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 8A, 12V; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2899-ND 51R4741
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 120W, 8A, 12V; No. Of Outputs Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 8 amps 8 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 85.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers