TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 060-124 DC

Description
DC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1347-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1347-ND
Industrial, DIN Rail Power Supplies 1951-1347-ND
DC/DC DIN RAIL SUPPLY 24V 60W

DC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18-75VDC; 24VDC; 2.5A - 70062696 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18-75VDC; 24VDC; 2.5A
70062696
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18-75VDC; 24VDC; 2.5A 70062696
In the TCL range of DIN-rail power supplies are 5 models for DC input voltage available. The wide input ranges of 9.5-18 VDC resp. 18-75 VDC means these models can be operated from all popular DC supply voltage systems. With tightly regulated output voltage these DC/DC converters provide a reliable power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is provided with snap-on mounting on DIN-rails and detachable screw terminal block. Features: Ultra-Wide Input Range Output Voltage Adjustable Overload and Short Circuit Protection Low Ripple and Noise I/O-Isolation 1500 VDC Compact Slim Plastic Casing Reliable Snap-On Mount on DIN-Rail Bracket for Wall Mount Included Three Year Factory Warranty

In the TCL range of DIN-rail power supplies are 5 models for DC input voltage available. The wide input ranges of 9.5-18 VDC resp. 18-75 VDC means these models can be operated from all popular DC supply voltage systems. With tightly regulated output voltage these DC/DC converters provide a reliable power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is provided with snap-on mounting on DIN-rails and detachable screw terminal block.
Features:

  • Ultra-Wide Input Range
  • Output Voltage Adjustable
  • Overload and Short Circuit Protection
  • Low Ripple and Noise
  • I/O-Isolation 1500 VDC
  • Compact Slim Plastic Casing
  • Reliable Snap-On Mount on DIN-Rail
  • Bracket for Wall Mount Included
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1951-1347-ND 70062696
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18-75VDC; 24VDC; 2.5A
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps
DC Input Voltage 18.0 to 75.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details