TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 024-124

Description
AC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1345-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1345-ND
Industrial, DIN Rail Power Supplies 1951-1345-ND
AC/DC DIN RAIL SUPPLY 24V 24W

AC/DC DIN RAIL SUPPLY 24V 24W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power - 51R4733 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power
51R4733
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power 51R4733
AC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:TCL RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:TCL RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 28 V, 1 A Rohs Compliant Traco Power - 13M3046 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 28 V, 1 A Rohs Compliant Traco Power
13M3046
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 28 V, 1 A Rohs Compliant Traco Power 13M3046
AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 28 V, 1 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 28 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1345-ND 51R4733 13M3046
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 24W, 1A, 24V; Power Supply Approvals Traco Power Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 28 V, 1 A Rohs Compliant Traco Power
Type 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 1 amps 1 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 85.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 402L-2KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details