TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 024-124 DC

Description
DC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1241-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1241-ND
Industrial, DIN Rail Power Supplies 1951-1241-ND
DC/DC DIN RAIL SUPPLY 24V 24W

DC/DC DIN RAIL SUPPLY 24V 24W

Buy Now Datasheet
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18.75VDC; 24VDC; 1.0A - 70062695 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18.75VDC; 24VDC; 1.0A
70062695
POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18.75VDC; 24VDC; 1.0A 70062695
In the TCL range of DIN-rail power supplies are 5 models for DC input voltage available. The wide input ranges of 9.5-18 VDC resp. 18-75 VDC means these models can be operated from all popular DC supply voltage systems. With tightly regulated output voltage these DC/DC converters provide a reliable power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is provided with snap-on mounting on DIN-rails and detachable screw terminal block. Features: Ultra-Wide Input Range Output Voltage Adjustable Overload and Short Circuit Protection Low Ripple and Noise I/O-Isolation 1500 VDC Compact Slim Plastic Casing Reliable Snap-On Mount on DIN-Rail Bracket for Wall Mount Included Three Year Factory Warranty

In the TCL range of DIN-rail power supplies are 5 models for DC input voltage available. The wide input ranges of 9.5-18 VDC resp. 18-75 VDC means these models can be operated from all popular DC supply voltage systems. With tightly regulated output voltage these DC/DC converters provide a reliable power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is provided with snap-on mounting on DIN-rails and detachable screw terminal block.
Features:

  • Ultra-Wide Input Range
  • Output Voltage Adjustable
  • Overload and Short Circuit Protection
  • Low Ripple and Noise
  • I/O-Isolation 1500 VDC
  • Compact Slim Plastic Casing
  • Reliable Snap-On Mount on DIN-Rail
  • Bracket for Wall Mount Included
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1951-1241-ND 70062695
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY; DC/DC CONVERTER; DIN-RAIL; 18.75VDC; 24VDC; 1.0A
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1 amps
DC Input Voltage 18.0 to 75.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details