TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 024-112

Description
AC/DC DIN RAIL SUPPLY 12V 24W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1240-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1240-ND
Industrial, DIN Rail Power Supplies 1951-1240-ND
AC/DC DIN RAIL SUPPLY 12V 24W

AC/DC DIN RAIL SUPPLY 12V 24W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 2A, 12V; Power Supply Approvals Traco Power - 51R4732 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 2A, 12V; Power Supply Approvals Traco Power
51R4732
Ac-Dc Converter, Din Rail, 1 O/p, 24W, 2A, 12V; Power Supply Approvals Traco Power 51R4732
AC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:TCL RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:TCL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1240-ND 51R4732
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 24W, 2A, 12V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 85.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details