TRACO Power North America, Inc. Fixed Inductors TCK-152

Description
FIXED IND 22UH 500MA 1 OHM SMD
Datasheet
Description
FIXED IND 22UH 500MA 1 OHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TCK-152 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TCK-152
Fixed Inductors TCK-152
FIXED IND 22UH 500MA 1 OHM SMD

FIXED IND 22UH 500MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number TCK-152
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details